Status: | Unknown |
---|---|
Series: | AVX CM |
RoHS: | Unknown |
Capacitance | 47000pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | AVX CM |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance + | 10% |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
External Depth | 0.95mm |
External Length / Height | 2mm |
External Width | 1.25mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 3000 |
Tape Width | 8mm |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 50V |
Where can I find additional details, specifications and documents for a CM21X7R473K50AT?
Additional datasheets, footprints and schematics for CM21X7R473K50AT are listed on our Part Details page. You can also find images and similar parts to CM21X7R473K50AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM21X7R473K50AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM21X7R473K50AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM21X7R473K50AT fall under?
The CM21X7R473K50AT is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CM21X7R473K50AT when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM21X7R473K50AT you can contact the distributor directly for product support, shipping queries etc.
Is the CM21X7R473K50AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM21X7R473K50AT have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CM21X7R473K50AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM21X7R473K50AT often in real-time on the comparison pages.
What if I can't find stock of CM21X7R473K50AT?
You can fill out our help required form which you can use to request a quote for CM21X7R473K50AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.