CM200DU-24F Semiconductors - Discretes by Powerex

IGBT MODULE 1.2KV 200A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$171.71

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$171.71
1
in stock
Buy Now

Specifications

Transistor Polarity N Channel
DC Collector Current 200A
Collector Emitter Saturation Voltage Vce(on) 1.2kV
Power Dissipation Pd 890W
Collector Emitter Voltage V(br)ceo 1.2kV
No. of Pins 7Pins

Alternative Descriptions

POWER IGBT TRANSISTOR | Richardson RFPD


CM200DU-24F Transistors by Mitsubishi

IGBT MODULE, 1.2KV, 200A

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

DC Collector Current 200A
Collector Emitter Saturation Voltage Vce(on) 1.2kV
Power Dissipation Pd 890W
Junction Temperature, Tj Max 150°C
IGBT Termination Tab
Collector Emitter Voltage V(br)ceo 1.2kV
RoHS Compliant Yes

Alternative Descriptions

Igbt Module, 1.2Kv, 200A | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a CM200DU-24F?

Additional datasheets, footprints and schematics for CM200DU-24F are listed on our Part Details page. You can also find images and similar parts to CM200DU-24F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CM200DU-24F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM200DU-24F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CM200DU-24F fall under?

The CM200DU-24F is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to CM200DU-24F when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CM200DU-24F you can contact the distributor directly for product support, shipping queries etc.

Is the CM200DU-24F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CM200DU-24F have stock available?

Authorised distributors including Richardson RFPD and Newark Electronics have stock available or on a lead time for CM200DU-24F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CM200DU-24F often in real-time on the comparison pages.

What if I can't find stock of CM200DU-24F?

You can fill out our help required form which you can use to request a quote for CM200DU-24F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay