Status: | Unknown |
---|---|
Series: | CM200C Series |
RoHS: | Unknown |
Frequency Nom | 32.768kHz |
---|---|
Crystal Case | SMD 7.9mm x 3.7mm |
Frequency Stability + / - | - |
Load Capacitance | 12.5pF |
Frequency Tolerance + / - | 20ppm |
Product Range | CM200C Series |
ESR | 50ohm |
CM200C Series 32.768 kHz ▒20 ppm 12.5 pF -40 to +85 ░C SMT Tuning Fork Crystal | Future Electronics |
Crystal, 32.768Khz, 12.5Pf, Smd, 8X3.8Mm | Newark Electronics |
CRYSTAL, 32.768KHZ, 12.5PF, 7.9 X 3.7MM | element14 |
Where can I find additional details, specifications and documents for a CM200C32768DZFT?
Additional datasheets, footprints and schematics for CM200C32768DZFT are listed on our Part Details page. You can also find images and similar parts to CM200C32768DZFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM200C32768DZFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM200C32768DZFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM200C32768DZFT fall under?
The CM200C32768DZFT is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to CM200C32768DZFT when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM200C32768DZFT you can contact the distributor directly for product support, shipping queries etc.
Is the CM200C32768DZFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM200C32768DZFT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for CM200C32768DZFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM200C32768DZFT often in real-time on the comparison pages.
What if I can't find stock of CM200C32768DZFT?
You can fill out our help required form which you can use to request a quote for CM200C32768DZFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.