Status: | Unknown |
---|---|
Series: | CM200C Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Frequency Nom | 32.768kHz |
---|---|
Crystal Case | SMD, 7.9mm x 3.7mm |
Load Capacitance | 6pF |
Frequency Tolerance + / - | 20ppm |
Product Range | CM200C Series |
ESR | 50ohm |
No. of Pins | 4 |
RoHS Compliant | Yes |
Crystal, 32.768Khz, 6Pf, 7.9 X 3.7Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a CM200C32768DZBT?
Additional datasheets, footprints and schematics for CM200C32768DZBT are listed on our Part Details page. You can also find images and similar parts to CM200C32768DZBT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM200C32768DZBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM200C32768DZBT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM200C32768DZBT fall under?
The CM200C32768DZBT is listed under Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to CM200C32768DZBT when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM200C32768DZBT you can contact the distributor directly for product support, shipping queries etc.
Is the CM200C32768DZBT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM200C32768DZBT have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CM200C32768DZBT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM200C32768DZBT often in real-time on the comparison pages.
What if I can't find stock of CM200C32768DZBT?
You can fill out our help required form which you can use to request a quote for CM200C32768DZBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.