Status: | Unknown |
---|---|
Series: | CM200C Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Frequency Nom | 32.768kHz |
---|---|
Crystal Case | SMD, 7.9mm x 3.7mm |
Load Capacitance | 6pF |
Frequency Tolerance + / - | 10ppm |
Product Range | CM200C Series |
ESR | 50ohm |
No. of Pins | 4 |
RoHS Compliant | Yes |
Crystal, 32.768Khz, 6Pf, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a CM200C-32.768KEZB-UT?
Additional datasheets, footprints and schematics for CM200C-32.768KEZB-UT are listed on our Part Details page. You can also find images and similar parts to CM200C-32.768KEZB-UT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM200C-32.768KEZB-UT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM200C-32.768KEZB-UT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM200C-32.768KEZB-UT fall under?
The CM200C-32.768KEZB-UT is listed under Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to CM200C-32.768KEZB-UT when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM200C-32.768KEZB-UT you can contact the distributor directly for product support, shipping queries etc.
Is the CM200C-32.768KEZB-UT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CM200C-32.768KEZB-UT have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CM200C-32.768KEZB-UT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM200C-32.768KEZB-UT often in real-time on the comparison pages.
What if I can't find stock of CM200C-32.768KEZB-UT?
You can fill out our help required form which you can use to request a quote for CM200C-32.768KEZB-UT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.