Status: | Unknown |
---|---|
Series: | CM Series |
RoHS: | Compliant |
Prices starting from US$112.47
Sensing Range Max | 12mm |
---|---|
Thread Size - Metric | M18 x 1 |
Sensor Output | PNP |
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 36V |
Product Range | CM Series |
SVHC | No SVHC (15-Jan-2018) |
RoHS Compliant | Yes |
Capacitive Sensor M18 SR 12mm | RS |
Sensor: capacitive | Transfer Multisort Elektronik |
Sensor, Capacitive Proximity, 12Mm, 36V | Newark Electronics |
Capacitive Proximity Sensors, 3mm-12mm, Non-Flush, PNP, Cable, 4-Wire, 2 m | SICK CM18-12NPP-EW1 | RS Americas |
Where can I find additional details, specifications and documents for a CM18-12NPP-EW1?
Additional datasheets, footprints and schematics for CM18-12NPP-EW1 are listed on our Part Details page. You can also find images and similar parts to CM18-12NPP-EW1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM18-12NPP-EW1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM18-12NPP-EW1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM18-12NPP-EW1 fall under?
The CM18-12NPP-EW1 is listed under Sensors & Transducers > Sensors > Proximity Sensors / Proximity Switches > Capacitive Proximity Sensors.
Can I view similar or alternative parts?
You can view similar parts to CM18-12NPP-EW1 when available in the Capacitive Proximity Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM18-12NPP-EW1 you can contact the distributor directly for product support, shipping queries etc.
Is the CM18-12NPP-EW1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CM18-12NPP-EW1 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for CM18-12NPP-EW1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM18-12NPP-EW1 often in real-time on the comparison pages.
What if I can't find stock of CM18-12NPP-EW1?
You can fill out our help required form which you can use to request a quote for CM18-12NPP-EW1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.