Status: | Unknown |
---|---|
Series: | 1.2kV NX 6.1 Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
DC Collector Current | 150A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.8V |
Power Dissipation Pd | 935W |
Junction Temperature, Tj Max | 150°C |
IGBT Termination | Press Fit |
Product Range | 1.2kV NX 6.1 Series |
RoHS Compliant | Yes |
Igbt, Module, 1.2Kv, 150A | Newark Electronics |
Where can I find additional details, specifications and documents for a CM150TX-24S1?
Additional datasheets, footprints and schematics for CM150TX-24S1 are listed on our Part Details page. You can also find images and similar parts to CM150TX-24S1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM150TX-24S1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM150TX-24S1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM150TX-24S1 fall under?
The CM150TX-24S1 is listed under Semiconductors - Discretes > Transistors > IGBT Arrays & Modules.
Can I view similar or alternative parts?
You can view similar parts to CM150TX-24S1 when available in the IGBT Arrays & Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM150TX-24S1 you can contact the distributor directly for product support, shipping queries etc.
Is the CM150TX-24S1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CM150TX-24S1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CM150TX-24S1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM150TX-24S1 often in real-time on the comparison pages.
What if I can't find stock of CM150TX-24S1?
You can fill out our help required form which you can use to request a quote for CM150TX-24S1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.