Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
DC Collector Current | 150A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.9V |
Power Dissipation Pd | 1.5kW |
Junction Temperature, Tj Max | 150°C |
IGBT Termination | Stud |
Collector Emitter Voltage V(br)ceo | 1.7kV |
RoHS Compliant | Yes |
Igbt, Module, 1.7Kv, 150A | Newark Electronics |
Where can I find additional details, specifications and documents for a CM150DX-34SA?
Additional datasheets, footprints and schematics for CM150DX-34SA are listed on our Part Details page. You can also find images and similar parts to CM150DX-34SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM150DX-34SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM150DX-34SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM150DX-34SA fall under?
The CM150DX-34SA is listed under Semiconductors - Discretes > Transistors > IGBT Arrays & Modules.
Can I view similar or alternative parts?
You can view similar parts to CM150DX-34SA when available in the IGBT Arrays & Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM150DX-34SA you can contact the distributor directly for product support, shipping queries etc.
Is the CM150DX-34SA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CM150DX-34SA have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CM150DX-34SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM150DX-34SA often in real-time on the comparison pages.
What if I can't find stock of CM150DX-34SA?
You can fill out our help required form which you can use to request a quote for CM150DX-34SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.