CM1502 Part Information

Details for CM1502 by Multicomp

Semiconductors - Discretes>Diodes>Bridge Rectifier Diodes

Part Downloads

Part Specifications

No. of Phases Single Phase
Repetitive Reverse Voltage Vrrm Max 200V
Forward Current If(AV) 15A
Bridge Rectifier Case Style -
Forward Voltage VF Max 1.2V
No. of Pins 4Pins
Operating Temperature Max 150°C
Product Range CM150 Series
SVHC No SVHC (07-Jul-2017)
Ambient Temperature Ta 55°C
Body Height Max 11.5mm
Current Temperature 55°C
Diode Mounting Type Quick Connect
Diode Type Bridge Rectifier
External Depth 28.7mm
External Length / Height 25.4mm
External Width 28.7mm
Fixing Hole Diameter 4.9mm
Forward Surge Current Ifsm Max 300A
Input Voltage 140V
Junction Temperature Tj Max 150°C
Junction Temperature Tj Min -55°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +150°C
Output Current Max 15A
RMS Input Voltage 140V
RoHS Compliant

Alternative Part Descriptions

  • BRIDGE RECTIFIER, SINGLE PHASE, 15A, 200V QC; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):15A; Bridge Rectifier Case Style:-; Forward Voltage VF Max:1.2V; No. of Pins:4Pins RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a CM1502?

Additional datasheets, footprints and schematics for CM1502 are listed in our Part Details tab. You can also find the CM1502 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CM1502 in the Pricing & Inventory tab next to part details. You can view CM1502 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CM1502 fall under?

The CM1502 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to CM1502 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CM1502 you can contact the distributor directly for product support, shipping queries etc.

Is the CM1502 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for CM1502 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for CM1502.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CM1502 often in real-time on the comparison pages.

What if I can't find stock of CM1502?

You can fill out our help required form which you can use to request a quote for CM1502 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for CM1502

Loading...
Loading Results for CM1502
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us