Status: | Active |
---|---|
Series: | CM1457 |
RoHS: | Compliant |
700 MHz Attenuation, critical for LTE deployments |
Chip Scale Package (CSP) features extremely low lead inductance for optimum filter and ESD performance |
15kV ESD protection on each channel (IEC 61000-4-2 Level 4, contact discharge) |
Benefits |
---|
Suppressed EMI assists in improving handset performance in Total Isotropic Sensitivity testing, a requirement to get agency and carrier approvals |
Space saving benefits from use of 0.4mm pitch CSP |
Protects against the most agressive ESD events |
Applications |
---|
Camera and display interfaces, keypad interfaces |
Cellular phones, notebook computers, netbook computers, portable navigation devices |
End Products |
---|
Emerging LTE and 4G protocols |
Description | CM1457 |
---|---|
Compliance | Pb-free Halide free |
Interface | Display Port General I/O |
Number of Lines | 6 |
Filter Type | L-C |
R Typ (Ω) | 45 |
C Typ (pF) | 12.5 |
IR Max (µA) | 0.5 |
V(BR) Typ (V) | 6.8 |
VRWM Max (V) | 3.3 |
Package Type | WLCSP-15 |
EMI FILTER, 6 LINE, 70NH, 30PF, WLCSP-15 | element14 |
Emi Filter, 6 Line, 70Nh, 30Pf, Wlcsp-15 | Newark Electronics |
Where can I find additional details, specifications and documents for a CM1457-06CP?
Additional datasheets, footprints and schematics for CM1457-06CP are listed on our Part Details page. You can also find images and similar parts to CM1457-06CP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM1457-06CP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM1457-06CP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM1457-06CP fall under?
The CM1457-06CP is listed under Power Management > Protection > EMI Filters.
Can I view similar or alternative parts?
You can view similar parts to CM1457-06CP when available in the EMI Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM1457-06CP you can contact the distributor directly for product support, shipping queries etc.
Is the CM1457-06CP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CM1457-06CP have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CM1457-06CP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM1457-06CP often in real-time on the comparison pages.
What if I can't find stock of CM1457-06CP?
You can fill out our help required form which you can use to request a quote for CM1457-06CP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.