Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
EMI Filter Type | EMI Filter with ESD Protection |
---|---|
No. of Data Lines | 4 Data Lines |
Filter Circuit | C-R-C Pi Filter |
Filter Case Style | WLCSP |
No. of Pins | 10Pins |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance | 20pF |
Filter Terminals | Solder |
Filter Type | EMI |
Leakage Current Max | 100nA |
Voltage Rating | 6.8V |
EMI FILTER, 4 LINE, 100R, 20PF, WLCSP-10 | element14 |
Emi Filter, 4 Line, 100R, 20Pf, Wlcsp-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a CM1402-03CP?
Additional datasheets, footprints and schematics for CM1402-03CP are listed on our Part Details page. You can also find images and similar parts to CM1402-03CP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM1402-03CP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM1402-03CP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM1402-03CP fall under?
The CM1402-03CP is listed under Electronic & Electrical Components > Inductors & Filters > Filters.
Can I view similar or alternative parts?
You can view similar parts to CM1402-03CP when available in the Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM1402-03CP you can contact the distributor directly for product support, shipping queries etc.
Is the CM1402-03CP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM1402-03CP have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CM1402-03CP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM1402-03CP often in real-time on the comparison pages.
What if I can't find stock of CM1402-03CP?
You can fill out our help required form which you can use to request a quote for CM1402-03CP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.