Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
DMM Functions | AC Current, AC/DC Voltage, Continuity, Frequency, Resistance |
---|---|
Current Measure AC Max | 1kA |
Voltage Measure AC Max | 750V |
Voltage Measure DC Max | 1kV |
Resistance Measure Max | 400ohm |
Ranging | Auto |
Multimeter, Digital, Clamp | Newark Electronics |
Where can I find additional details, specifications and documents for a CM1350?
Additional datasheets, footprints and schematics for CM1350 are listed on our Part Details page. You can also find images and similar parts to CM1350 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM1350 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM1350 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM1350 fall under?
The CM1350 is listed under Test & Measurement > Multimeters & Clamp Meters > Clamp Meters.
Can I view similar or alternative parts?
You can view similar parts to CM1350 when available in the Clamp Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM1350 you can contact the distributor directly for product support, shipping queries etc.
Is the CM1350 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM1350 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CM1350.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM1350 often in real-time on the comparison pages.
What if I can't find stock of CM1350?
You can fill out our help required form which you can use to request a quote for CM1350 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.