Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clamping Voltage Vc Max | 12V |
---|---|
Diode Case Style | CSP |
No. of Pins | 10Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | - |
Automotive Qualification Standard | - |
TVS DIODES | Farnell |
Diode Array, Esd Protection, 6V, Csp | Newark Electronics |
ESD Suppressor TVS ±25KV 10-Pin CSP T/R | Avnet America |
Where can I find additional details, specifications and documents for a CM1205-08CP?
Additional datasheets, footprints and schematics for CM1205-08CP are listed on our Part Details page. You can also find images and similar parts to CM1205-08CP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM1205-08CP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM1205-08CP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM1205-08CP fall under?
The CM1205-08CP is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to CM1205-08CP when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM1205-08CP you can contact the distributor directly for product support, shipping queries etc.
Is the CM1205-08CP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM1205-08CP have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and Avnet America have stock available or on a lead time for CM1205-08CP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM1205-08CP often in real-time on the comparison pages.
What if I can't find stock of CM1205-08CP?
You can fill out our help required form which you can use to request a quote for CM1205-08CP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.