CM100MXA-24S Transistors by Mitsubishi

IGBT, MODULE, 1.2KV, 100A

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

DC Collector Current 100A
Collector Emitter Saturation Voltage Vce(on) 1.2kV
Power Dissipation Pd 750W
Junction Temperature, Tj Max 150°C
IGBT Termination Solder
No. of Pins 35Pins
RoHS Compliant Yes

Alternative Descriptions

Igbt, Module, 1.2Kv, 100A | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CM100MXA-24S?

Additional datasheets, footprints and schematics for CM100MXA-24S are listed on our Part Details page. You can also find images and similar parts to CM100MXA-24S on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CM100MXA-24S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM100MXA-24S price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CM100MXA-24S fall under?

The CM100MXA-24S is listed under Semiconductors - Discretes > Transistors > IGBT Arrays & Modules.

Can I view similar or alternative parts?

You can view similar parts to CM100MXA-24S when available in the IGBT Arrays & Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CM100MXA-24S you can contact the distributor directly for product support, shipping queries etc.

Is the CM100MXA-24S RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CM100MXA-24S have stock available?

Authorised distributors including Newark Electronics and Richardson RFPD have stock available or on a lead time for CM100MXA-24S.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CM100MXA-24S often in real-time on the comparison pages.

What if I can't find stock of CM100MXA-24S?

You can fill out our help required form which you can use to request a quote for CM100MXA-24S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay