CM100DUS-12F Transistors by Mitsubishi

IGBT MODULE, 600V, 100A

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

DC Collector Current 100A
Collector Emitter Saturation Voltage Vce(on) 600V
Power Dissipation Pd 350W
Junction Temperature, Tj Max 150°C
IGBT Termination Stud
Collector Emitter Voltage V(br)ceo 600V
RoHS Compliant Yes

Alternative Descriptions

Igbt Module, 600V, 100A | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CM100DUS-12F?

Additional datasheets, footprints and schematics for CM100DUS-12F are listed on our Part Details page. You can also find images and similar parts to CM100DUS-12F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CM100DUS-12F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM100DUS-12F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CM100DUS-12F fall under?

The CM100DUS-12F is listed under Semiconductors - Discretes > Transistors > IGBT Arrays & Modules.

Can I view similar or alternative parts?

You can view similar parts to CM100DUS-12F when available in the IGBT Arrays & Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CM100DUS-12F you can contact the distributor directly for product support, shipping queries etc.

Is the CM100DUS-12F RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CM100DUS-12F have stock available?

Authorised distributors including Newark Electronics and Richardson RFPD have stock available or on a lead time for CM100DUS-12F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CM100DUS-12F often in real-time on the comparison pages.

What if I can't find stock of CM100DUS-12F?

You can fill out our help required form which you can use to request a quote for CM100DUS-12F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay