Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
DC Collector Current | 100A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 600V |
Power Dissipation Pd | 400W |
Junction Temperature, Tj Max | 150°C |
IGBT Termination | Stud |
Collector Emitter Voltage V(br)ceo | 600V |
RoHS Compliant | No |
Igbt, Module, 600V, 100A | Newark Electronics |
Where can I find additional details, specifications and documents for a CM100BU-12H?
Additional datasheets, footprints and schematics for CM100BU-12H are listed on our Part Details page. You can also find images and similar parts to CM100BU-12H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM100BU-12H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM100BU-12H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM100BU-12H fall under?
The CM100BU-12H is listed under Semiconductors - Discretes > Transistors > IGBT Arrays & Modules.
Can I view similar or alternative parts?
You can view similar parts to CM100BU-12H when available in the IGBT Arrays & Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM100BU-12H you can contact the distributor directly for product support, shipping queries etc.
Is the CM100BU-12H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM100BU-12H have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CM100BU-12H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM100BU-12H often in real-time on the comparison pages.
What if I can't find stock of CM100BU-12H?
You can fill out our help required form which you can use to request a quote for CM100BU-12H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.