CM1000DXL-24S Transistors by Mitsubishi

IGBT, MODULE, 1.2KV, 1KA

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$550.78

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$550.78
-
Buy Now

Specifications

DC Collector Current 900A
Collector Emitter Saturation Voltage Vce(on) 1.2kV
Power Dissipation Pd 7.5kW
Junction Temperature, Tj Max 150°C
IGBT Termination Stud
Collector Emitter Voltage V(br)ceo 1.2kV
RoHS Compliant Yes

Alternative Descriptions

Igbt, Module, 1.2Kv, 1Ka | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CM1000DXL-24S?

Additional datasheets, footprints and schematics for CM1000DXL-24S are listed on our Part Details page. You can also find images and similar parts to CM1000DXL-24S on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CM1000DXL-24S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM1000DXL-24S price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CM1000DXL-24S fall under?

The CM1000DXL-24S is listed under Semiconductors - Discretes > Transistors > IGBT Arrays & Modules.

Can I view similar or alternative parts?

You can view similar parts to CM1000DXL-24S when available in the IGBT Arrays & Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CM1000DXL-24S you can contact the distributor directly for product support, shipping queries etc.

Is the CM1000DXL-24S RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CM1000DXL-24S have stock available?

Authorised distributors including Richardson RFPD and Newark Electronics have stock available or on a lead time for CM1000DXL-24S.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CM1000DXL-24S often in real-time on the comparison pages.

What if I can't find stock of CM1000DXL-24S?

You can fill out our help required form which you can use to request a quote for CM1000DXL-24S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay