CM0099-007 Part Information

Details for CM0099-007 by TE Connectivity

Power Systems>Power Cable Accessories>Separable Connectors>Dead Break Connections

Part Downloads

Part Specifications

Conductor Material Aluminum/Copper
Number of Cores 1
Cross-Section Range 185 – 300mm²
Conductor Diameter 14.5 – 21.6mm
Insulation Diameter 21.3 – 34.6mm
Voltage Class ≤ 24kV
Design Specification HD629.1-S2
Halogen Free Yes
Free of Lead, Cadmium, Heavy Metals Yes
Marine-Offshore-Shipbuilding Certified Yes
Non-Toxic & Non-Corrosive Emission Yes
Emission Free Yes
Application Type T-Connector
Installation Instruction Italian
Product Availability EMEA, ASIA, ANZPAC, AMERICAS
Connector Type Mechanical
Screened Yes
Technology Separable Connector
Bushing Type 630A, 1250A
Product Family RSTI
Cable Shield Style Copper Wire
Insulation Polymeric
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Aliases: RSTI-CC-5855
Product Code: C805
Global Product Line: 758
GPL Description: ENERGY

Frequently Asked Questions

Where can I find additional details, specifications and documents for a CM0099-007?

Additional datasheets, footprints and schematics for CM0099-007 are listed in our Part Details tab. You can also find the CM0099-007 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CM0099-007 in the Pricing & Inventory tab next to part details. You can view CM0099-007 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CM0099-007 fall under?

The CM0099-007 is listed under Power Systems > Power Cable Accessories > Separable Connectors > Dead Break Connections.

Can I view similar or alternative parts?

You can view similar parts to CM0099-007 when available in the Dead Break Connections range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CM0099-007 you can contact the distributor directly for product support, shipping queries etc.

Is the CM0099-007 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for CM0099-007 have stock available?

There is no stock from authorised distributors for CM0099-007.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CM0099-007 often in real-time on the comparison pages.

What if I can't find stock of CM0099-007?

You can fill out our help required form which you can use to request a quote for CM0099-007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for CM0099-007

Loading...
Loading Results for CM0099-007
We use cookies to improve your experience. See our privacy policy.
Okay