Status: | Unknown |
---|---|
Series: | CM Series |
RoHS: | Compliant |
Prices starting from US$197.04
Distributor | Stock | ||
---|---|---|---|
Newark
from US$197.04
|
No stock
|
Buy Now |
Time Min | 0s |
---|---|
Time Max | 1s |
Product Range | CM Series |
RoHS Compliant | Yes |
Electromechanical Motor Timer | Newark Electronics |
Where can I find additional details, specifications and documents for a CM0 115/60?
Additional datasheets, footprints and schematics for CM0 115/60 are listed on our Part Details page. You can also find images and similar parts to CM0 115/60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM0 115/60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM0 115/60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM0 115/60 fall under?
The CM0 115/60 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Hour Meters.
Can I view similar or alternative parts?
You can view similar parts to CM0 115/60 when available in the Hour Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM0 115/60 you can contact the distributor directly for product support, shipping queries etc.
Is the CM0 115/60 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CM0 115/60 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CM0 115/60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM0 115/60 often in real-time on the comparison pages.
What if I can't find stock of CM0 115/60?
You can fill out our help required form which you can use to request a quote for CM0 115/60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.