Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DMM Functions | AC Current AC/DC Voltage Capacitance Continuity Diode Frequency Resistance |
---|---|
Current Measure AC Max | 600A |
Voltage Measure AC Max | 600V |
Voltage Measure DC Max | 600V |
Resistance Measure Max | 6kohm |
DMM Response Type | True RMS |
Range Selection | Auto Manual |
No. of Digits | 3.75 |
Jaw Opening Max | 35mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
AC CLAMP METER, AUTO/MANUAL, 600A | Farnell |
Ac Clamp Meter, Auto/Manual, 600A | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Conduit Material | Aluminium |
---|---|
Coating | - |
Conduit Colour | - |
External Diameter | 72" |
Product Range | - |
Where can I find additional details, specifications and documents for a CM72.?
Additional datasheets, footprints and schematics for CM72. are listed on our Part Details page. You can also find images and similar parts to CM72. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM72. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM72. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM72. fall under?
The CM72. is listed under FLIR Parts.
Can I view similar or alternative parts?
You can view similar parts to CM72. when available in the FLIR Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM72. you can contact the distributor directly for product support, shipping queries etc.
Is the CM72. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM72. have stock available?
Authorised distributors including Rapid Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for CM72..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM72. often in real-time on the comparison pages.
What if I can't find stock of CM72.?
You can fill out our help required form which you can use to request a quote for CM72. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.