Status: | Unknown |
---|---|
Series: | CM Series |
RoHS: | Compliant |
Time Min | 0s |
---|---|
Time Max | 15min |
Product Range | CM Series |
RoHS Compliant | Yes |
Electromechanical Motor Timer | Newark Electronics |
Enclosure Material | Steel |
---|---|
External Height - Metric | 38.35mm |
External Width - Metric | 109mm |
For Use With | CLB-305 Ball Bearing Slide Models |
External Height - Imperial | 1.51" |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CM-7?
Additional datasheets, footprints and schematics for CM-7 are listed on our Part Details page. You can also find images and similar parts to CM-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM-7 fall under?
The CM-7 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Hour Meters.
Can I view similar or alternative parts?
You can view similar parts to CM-7 when available in the Hour Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM-7 you can contact the distributor directly for product support, shipping queries etc.
Is the CM-7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CM-7 have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for CM-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM-7 often in real-time on the comparison pages.
What if I can't find stock of CM-7?
You can fill out our help required form which you can use to request a quote for CM-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.