Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Unknown |
Prices starting from US$19.78
For Use With | XP Power C Series DC-DC Converters |
---|---|
Accessory Type | Evaluation Board |
Product Range | C Series |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | CM Series |
RoHS: | Compliant |
Supply Voltage Max | 110VAC |
---|---|
Time Min | 0s |
Time Max | 60s |
Product Range | CM Series |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Material | Steel |
---|---|
External Height - Metric | 33.78mm |
External Width - Metric | 191mm |
For Use With | CLB-203, CLB-307, CLB-315, LBS-0, LBS-11, LBS-12 Ball Bearing Slides |
RoHS Compliant | Yes |
Mounting Bracket, Clb/Lbs Slides, Steel | Newark Electronics |
Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Compliant |
For Use With | XP Power C Series DC-DC Converters |
---|---|
Accessory Type | Evaluation Board |
Product Range | C Series |
RoHS Compliant | Yes |
DC-HVDC Converter, Evaluation Board, Accessory, Mating Connector, CA Series | XP Power CM4 | RS Americas |
XP Power Evaluation Board for C50 ... C80 DC-HVDC Converters C50 / C50N / C60 / C60N / C80 / C80N 35.6mm | Distrelec |
Evaluation Board for C Series | RS |
Where can I find additional details, specifications and documents for a CM4?
Additional datasheets, footprints and schematics for CM4 are listed on our Part Details page. You can also find images and similar parts to CM4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM4 fall under?
The CM4 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to CM4 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM4 you can contact the distributor directly for product support, shipping queries etc.
Is the CM4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM4 have stock available?
Authorised distributors including RS Americas, Distrelec, RS, Newark Electronics and element14 have stock available or on a lead time for CM4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM4 often in real-time on the comparison pages.
What if I can't find stock of CM4?
You can fill out our help required form which you can use to request a quote for CM4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.