Status: | Unknown |
---|---|
Series: | CM Series |
RoHS: | Compliant |
Time Min | 0s |
---|---|
Time Max | 3h |
Product Range | CM Series |
RoHS Compliant | Yes |
Electromechanical Motor Timer | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
KIT | CARD MNTING FPE04-6U,4HP,NO FR PNEL |
---|
KIT: CARD MNTING FPE04-6U,4HP, NO FR PNEL | Vector Electronics & Technology CM10 | RS Americas |
Where can I find additional details, specifications and documents for a CM-10?
Additional datasheets, footprints and schematics for CM-10 are listed on our Part Details page. You can also find images and similar parts to CM-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM-10 fall under?
The CM-10 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Hour Meters.
Can I view similar or alternative parts?
You can view similar parts to CM-10 when available in the Hour Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM-10 you can contact the distributor directly for product support, shipping queries etc.
Is the CM-10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CM-10 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for CM-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM-10 often in real-time on the comparison pages.
What if I can't find stock of CM-10?
You can fill out our help required form which you can use to request a quote for CM-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.