CLVC1G125QDBVRQ1 . Part Information
Details for CLVC1G125QDBVRQ1 . by Texas Instruments
Semiconductors - ICs>Logic>Buffers Transceivers & Line Drivers
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 0.3730 |
100 | 0.2320 |
500 | 0.1960 |
1000 | 0.1380 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | 74LVC1G125 |
Logic Device Type | Buffer Non Inverting |
Logic Case Style | SOT-23 |
No. of Pins | 5Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74LVC |
Logic IC Base Number | 741G125 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- BUFFER/DRIVER, NON-INVERTING, SOT-23-5; Logic Family / Base Number:74LVC1G125; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CLVC1G125QDBVRQ1 .?
Additional datasheets, footprints and schematics for CLVC1G125QDBVRQ1 . are listed in our Part Details tab. You can also find the CLVC1G125QDBVRQ1 . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLVC1G125QDBVRQ1 . in the Pricing & Inventory tab next to part details. You can view CLVC1G125QDBVRQ1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLVC1G125QDBVRQ1 . fall under?
The CLVC1G125QDBVRQ1 . is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to CLVC1G125QDBVRQ1 . when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLVC1G125QDBVRQ1 . you can contact the distributor directly for product support, shipping queries etc.
Is the CLVC1G125QDBVRQ1 . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CLVC1G125QDBVRQ1 . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CLVC1G125QDBVRQ1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLVC1G125QDBVRQ1 . often in real-time on the comparison pages.
What if I can't find stock of CLVC1G125QDBVRQ1 .?
You can fill out our help required form which you can use to request a quote for CLVC1G125QDBVRQ1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.