Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.81
|
15,618
in stock
|
Buy Now | |
element14
from US$6.85
|
15,618
in stock
|
Buy Now | |
Chip One Stop
from US$5.00
|
11,557
in stock
|
Buy Now | |
Future Electronics
from US$5.41
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$6.73
|
4,635
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$5.46
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Frequency Min | - |
---|---|
Frequency Max | 13.56MHz |
RFID IC Type | Read Write |
Programmable Memory | - |
Output Power | - |
RF IC Case Style | HVQFN |
No. of Pins | 32Pins |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.5V |
Current Consumption | - |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
NFC FRONTEND, READ/WRTE, 13.56MHZ, HVQFN | element14 |
Multi-protocol RFID front end. | Future Electronics |
High -Performance Multi-Protocol Frontend/Reel Rohs Compliant: Yes |Nxp CLRC66303HNY | Newark Electronics |
NFC Reader/Writer 1KB 17mA 2.5V to 5.5V 32-Pin HVQFN | Avnet Silica |
Where can I find additional details, specifications and documents for a CLRC66303HNY?
Additional datasheets, footprints and schematics for CLRC66303HNY are listed on our Part Details page. You can also find images and similar parts to CLRC66303HNY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLRC66303HNY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLRC66303HNY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLRC66303HNY fall under?
The CLRC66303HNY is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to CLRC66303HNY when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLRC66303HNY you can contact the distributor directly for product support, shipping queries etc.
Is the CLRC66303HNY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLRC66303HNY have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Future Electronics and Newark Electronics have stock available or on a lead time for CLRC66303HNY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLRC66303HNY often in real-time on the comparison pages.
What if I can't find stock of CLRC66303HNY?
You can fill out our help required form which you can use to request a quote for CLRC66303HNY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.