Status: | Unknown |
---|---|
Series: | CLP6C-RKW Series |
RoHS: | Compliant |
Product Range | CLP6C-RKW Series |
---|---|
LED Color | Red |
Wavelength Typ | 624nm |
Viewing Angle | 120° |
Forward Current If Max | 240mA |
Forward Current @ Test | 50mA |
No. of Pins | 6 |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CLP6C-RKW-CZ0A0AA3?
Additional datasheets, footprints and schematics for CLP6C-RKW-CZ0A0AA3 are listed on our Part Details page. You can also find images and similar parts to CLP6C-RKW-CZ0A0AA3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLP6C-RKW-CZ0A0AA3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLP6C-RKW-CZ0A0AA3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLP6C-RKW-CZ0A0AA3 fall under?
The CLP6C-RKW-CZ0A0AA3 is listed under LED Lighting Components > High Brightness LEDs > Single Color High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to CLP6C-RKW-CZ0A0AA3 when available in the Single Color High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLP6C-RKW-CZ0A0AA3 you can contact the distributor directly for product support, shipping queries etc.
Is the CLP6C-RKW-CZ0A0AA3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CLP6C-RKW-CZ0A0AA3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for CLP6C-RKW-CZ0A0AA3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLP6C-RKW-CZ0A0AA3 often in real-time on the comparison pages.
What if I can't find stock of CLP6C-RKW-CZ0A0AA3?
You can fill out our help required form which you can use to request a quote for CLP6C-RKW-CZ0A0AA3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.