CLP6B-WKW-CD0E0233 Optoelectronics, LEDs & Displays by Cree

LED HB COOL WHITE 32LM PLCC-6

Status: Unknown
Series: CLP6B-WKW Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.39

Distributor Stock
Logo for Farnell
Farnell
from US$0.70
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.49
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.39
-
Buy Now
Logo for element14
element14
from US$0.62
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.56
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Product Range CLP6B-WKW Series
LED Color Cool White
Viewing Angle 120°
Luminous Flux @ Test 32lm
CCT 6800K
Forward Current If Max 150mA
Forward Voltage @ Test 3.8V
Forward Current @ Test 50mA


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CLP6B-WKW-CD0E0233?

Additional datasheets, footprints and schematics for CLP6B-WKW-CD0E0233 are listed on our Part Details page. You can also find images and similar parts to CLP6B-WKW-CD0E0233 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CLP6B-WKW-CD0E0233 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLP6B-WKW-CD0E0233 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CLP6B-WKW-CD0E0233 fall under?

The CLP6B-WKW-CD0E0233 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.

Can I view similar or alternative parts?

You can view similar parts to CLP6B-WKW-CD0E0233 when available in the LEDs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CLP6B-WKW-CD0E0233 you can contact the distributor directly for product support, shipping queries etc.

Is the CLP6B-WKW-CD0E0233 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CLP6B-WKW-CD0E0233 have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for CLP6B-WKW-CD0E0233.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CLP6B-WKW-CD0E0233 often in real-time on the comparison pages.

What if I can't find stock of CLP6B-WKW-CD0E0233?

You can fill out our help required form which you can use to request a quote for CLP6B-WKW-CD0E0233 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay