Status: | Unknown |
---|---|
Series: | CLP6B-MKW Series |
RoHS: | Compliant |
Product Range | CLP6B-MKW Series |
---|---|
LED Color | Daylight White |
Viewing Angle | 120° |
Luminous Flux @ Test | 30lm |
CCT | 6800K |
Forward Current If Max | 150mA |
Forward Voltage @ Test | 3.8V |
LED Mounting | SMD |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CLP6B-MKW-CB0E0133?
Additional datasheets, footprints and schematics for CLP6B-MKW-CB0E0133 are listed on our Part Details page. You can also find images and similar parts to CLP6B-MKW-CB0E0133 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLP6B-MKW-CB0E0133 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLP6B-MKW-CB0E0133 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLP6B-MKW-CB0E0133 fall under?
The CLP6B-MKW-CB0E0133 is listed under LED Lighting Components > High Brightness LEDs > White High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to CLP6B-MKW-CB0E0133 when available in the White High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLP6B-MKW-CB0E0133 you can contact the distributor directly for product support, shipping queries etc.
Is the CLP6B-MKW-CB0E0133 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CLP6B-MKW-CB0E0133 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for CLP6B-MKW-CB0E0133.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLP6B-MKW-CB0E0133 often in real-time on the comparison pages.
What if I can't find stock of CLP6B-MKW-CB0E0133?
You can fill out our help required form which you can use to request a quote for CLP6B-MKW-CB0E0133 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.