Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of LEDs | 1LEDs |
---|---|
Holder Type | Clip |
Accessory Type | LED Mounting Clip |
External Diameter | 7.62mm |
External Length | 9.65mm |
For Use With | 5mm LEDs |
Holder Colour | Black |
Holder Material | Polycarbonate |
RoHS Compliant | Yes |
Led Mounting Clip | Newark Electronics |
EXTENDED CLIP, 5MM LED, PC, BLACK | Farnell |
Where can I find additional details, specifications and documents for a CLP_126_BLK?
Additional datasheets, footprints and schematics for CLP_126_BLK are listed on our Part Details page. You can also find images and similar parts to CLP_126_BLK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLP_126_BLK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLP_126_BLK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLP_126_BLK fall under?
The CLP_126_BLK is listed under Optoelectronics & Displays > LED Products > LED Holders & Clips.
Can I view similar or alternative parts?
You can view similar parts to CLP_126_BLK when available in the LED Holders & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLP_126_BLK you can contact the distributor directly for product support, shipping queries etc.
Is the CLP_126_BLK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CLP_126_BLK have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas and Farnell have stock available or on a lead time for CLP_126_BLK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLP_126_BLK often in real-time on the comparison pages.
What if I can't find stock of CLP_126_BLK?
You can fill out our help required form which you can use to request a quote for CLP_126_BLK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.