Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.13
|
3,131
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
58,101
in stock
|
Buy Now | |
element14
from US$0.58
|
3,373
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
242
in stock
|
Buy Now | |
Heilind Electronics
from US$0.65
|
86
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.65
|
28
in stock
|
Buy Now | |
RS Americas
from US$0.66
|
-
|
Buy Now | |
Sager
from US$0.31
|
-
|
Buy Now |
Fixing Type | Clip |
---|---|
For Use With | TO-220 Packages |
External Length | 18.9mm |
External Width | 10mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Height - Imperial | 0.42" |
External Height - Metric | 10.67mm |
External Length - Imperial | 0.74" |
External Length - Metric | 18.9mm |
External Width - Imperial | 0.39" |
External Width - Metric | 10mm |
Packages Cooled | TO-220 |
Where can I find additional details, specifications and documents for a CLP-212G?
Additional datasheets, footprints and schematics for CLP-212G are listed on our Part Details page. You can also find images and similar parts to CLP-212G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLP-212G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLP-212G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLP-212G fall under?
The CLP-212G is listed under Cooling & Thermal Management > Heat Sinks > Heat Sink Hardware.
Can I view similar or alternative parts?
You can view similar parts to CLP-212G when available in the Heat Sink Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLP-212G you can contact the distributor directly for product support, shipping queries etc.
Is the CLP-212G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLP-212G have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Heilind Electronics have stock available or on a lead time for CLP-212G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLP-212G often in real-time on the comparison pages.
What if I can't find stock of CLP-212G?
You can fill out our help required form which you can use to request a quote for CLP-212G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.