Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
LED Colour | Cool White |
Viewing Angle | 115° |
Luminous Flux @ Test | 80lm |
CCT | 5500K |
Forward Current If Max | 350mA |
Forward Voltage @ Test | 3.8V |
Forward Current @ Test | 300mA |
Power Dissipation Pd | 1.2W |
LED Mounting | SMD |
Luminous Flux @ Max | 101.8lm |
No. of Pins | 6Pins |
Operating Temperature Max | 90°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +90°C |
Power @ Test | 1.1W |
Where can I find additional details, specifications and documents for a CLN6A-WKW-CK0L0343?
Additional datasheets, footprints and schematics for CLN6A-WKW-CK0L0343 are listed on our Part Details page. You can also find images and similar parts to CLN6A-WKW-CK0L0343 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLN6A-WKW-CK0L0343 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLN6A-WKW-CK0L0343 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLN6A-WKW-CK0L0343 fall under?
The CLN6A-WKW-CK0L0343 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to CLN6A-WKW-CK0L0343 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLN6A-WKW-CK0L0343 you can contact the distributor directly for product support, shipping queries etc.
Is the CLN6A-WKW-CK0L0343 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLN6A-WKW-CK0L0343 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for CLN6A-WKW-CK0L0343.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLN6A-WKW-CK0L0343 often in real-time on the comparison pages.
What if I can't find stock of CLN6A-WKW-CK0L0343?
You can fill out our help required form which you can use to request a quote for CLN6A-WKW-CK0L0343 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.