Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | ER9.5 |
---|---|
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Clamp |
Clip Type | Ferrite Core Mounting Clip |
Length | 9.8mm |
CLAMP, ER9.5 | element14 |
Transformer Clamp, Er9.5 Rohs Compliant: Yes |Ferroxcube CLM-ER9.5 | Newark Electronics |
Where can I find additional details, specifications and documents for a CLM-ER9.5?
Additional datasheets, footprints and schematics for CLM-ER9.5 are listed on our Part Details page. You can also find images and similar parts to CLM-ER9.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLM-ER9.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLM-ER9.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLM-ER9.5 fall under?
The CLM-ER9.5 is listed under Electronic & Electrical Components > Transformers > Transformer Clips.
Can I view similar or alternative parts?
You can view similar parts to CLM-ER9.5 when available in the Transformer Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLM-ER9.5 you can contact the distributor directly for product support, shipping queries etc.
Is the CLM-ER9.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLM-ER9.5 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CLM-ER9.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLM-ER9.5 often in real-time on the comparison pages.
What if I can't find stock of CLM-ER9.5?
You can fill out our help required form which you can use to request a quote for CLM-ER9.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.