Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | E22 |
---|---|
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Clip |
Clip Type | Ferrite Core Mounting Clip |
Length | 21.4mm |
CLIP, CLM-E22/PLT22 | element14 |
Mounting Clip, Corrosion Resistant Steel, 25.4Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a CLM-E22/PLT22?
Additional datasheets, footprints and schematics for CLM-E22/PLT22 are listed on our Part Details page. You can also find images and similar parts to CLM-E22/PLT22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLM-E22/PLT22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLM-E22/PLT22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLM-E22/PLT22 fall under?
The CLM-E22/PLT22 is listed under Electronic & Electrical Components > Transformers > Transformer Clips.
Can I view similar or alternative parts?
You can view similar parts to CLM-E22/PLT22 when available in the Transformer Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLM-E22/PLT22 you can contact the distributor directly for product support, shipping queries etc.
Is the CLM-E22/PLT22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLM-E22/PLT22 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CLM-E22/PLT22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLM-E22/PLT22 often in real-time on the comparison pages.
What if I can't find stock of CLM-E22/PLT22?
You can fill out our help required form which you can use to request a quote for CLM-E22/PLT22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.