CLIP02 Part Information
Details for CLIP02 by ABL Heatsinks
Cooling & Thermal Management > Heat Sinks > Heat Sink Hardware
Part Downloads
Part Specifications
Fixing Type | Retaining Spring |
For Use With | - |
External Length | - |
External Width | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Material | Steel |
Packages Cooled | TO-3P TO-220 |
Type | Heat Sink Clip |
Alternative Part Descriptions
- Clip 02 for heatsink PPN series | RS Components
- HEAT SINK CLIP; Fixing Type:Retaining Spring; For Use With:-; External Length:-; External Width:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Material:Steel; Packages Cooled:TO-3P, TO-220; Type:Heat Sink Clip RoHS Compliant: Yes | Newark Electronics
- Heatsink Soğutucu Klipsi, Heatsink PPN Serisi İle Kullanım | RS Components TR
- Clip 02 for heatsink PPN series | RS Components IT
Viewing Distributors for CLIP02
Loading...
Loading Results for CLIP02