Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | RM14/I |
---|---|
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Clip |
Clip Type | Ferrite Core Mounting Clip |
Length | 28.9mm |
Mounting Clip | Newark Electronics |
CLIP, RM14 | element14 |
Where can I find additional details, specifications and documents for a CLI/P-RM14/I?
Additional datasheets, footprints and schematics for CLI/P-RM14/I are listed on our Part Details page. You can also find images and similar parts to CLI/P-RM14/I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLI/P-RM14/I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLI/P-RM14/I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLI/P-RM14/I fall under?
The CLI/P-RM14/I is listed under Electronic & Electrical Components > Transformers > Transformer Clips.
Can I view similar or alternative parts?
You can view similar parts to CLI/P-RM14/I when available in the Transformer Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLI/P-RM14/I you can contact the distributor directly for product support, shipping queries etc.
Is the CLI/P-RM14/I RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLI/P-RM14/I have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CLI/P-RM14/I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLI/P-RM14/I often in real-time on the comparison pages.
What if I can't find stock of CLI/P-RM14/I?
You can fill out our help required form which you can use to request a quote for CLI/P-RM14/I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.