CLG05P080L28 Capacitors by Unknown

CAP 80000µF 5.5V ULTRACAP

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$9.32


Distributor Starting From Stock
View Full Pricing & Stock Comparison

Specifications

Capacitance 80000µF
Voltage Rating 5.5V
Capacitor Terminals Radial Leaded
Product Range -
Capacitance Tolerance +80% -20%
Lead Spacing 11mm
Lifetime @ Temperature -
Operating Temperature Min -40°C
Operating Temperature Max 70°C
ESR 0.1ohm
Capacitor Case Style -
Diameter -
Height 4.8mm
Capacitance Tolerance ± +80% -20%
Capacitor Mounting Through Hole
No. of Pins 2Pins
Operating Temperature Range -40°C to +70°C

Alternative Descriptions

CAP, 80000µF, 5.5V, ULTRACAP | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CLG05P080L28?

Additional datasheets, footprints and schematics for CLG05P080L28 are listed on our Part Details page. You can also find images and similar parts to CLG05P080L28 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CLG05P080L28 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLG05P080L28 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CLG05P080L28 fall under?

The CLG05P080L28 is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to CLG05P080L28 when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CLG05P080L28 you can contact the distributor directly for product support, shipping queries etc.

Is the CLG05P080L28 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CLG05P080L28 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for CLG05P080L28.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CLG05P080L28 often in real-time on the comparison pages.

What if I can't find stock of CLG05P080L28?

You can fill out our help required form which you can use to request a quote for CLG05P080L28 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay