Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.51
|
No stock
|
Buy Now |
Capacitance | 40000µF |
---|---|
Voltage Rating | 4.2V |
Capacitor Terminals | Radial Leaded |
Product Range | - |
Capacitance Tolerance | +80% -20% |
Lead Spacing | 11mm |
Lifetime @ Temperature | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 70°C |
ESR | 0.18ohm |
Capacitor Case Style | - |
Diameter | - |
Height | 3.9mm |
Capacitance Tolerance ± | +80% -20% |
Capacitor Mounting | Through Hole |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +70°C |
CAP, 40000µF, 4.2V, ULTRACAP | Farnell |
Where can I find additional details, specifications and documents for a CLG04P040L17?
Additional datasheets, footprints and schematics for CLG04P040L17 are listed on our Part Details page. You can also find images and similar parts to CLG04P040L17 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLG04P040L17 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLG04P040L17 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLG04P040L17 fall under?
The CLG04P040L17 is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CLG04P040L17 when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLG04P040L17 you can contact the distributor directly for product support, shipping queries etc.
Is the CLG04P040L17 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLG04P040L17 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CLG04P040L17.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLG04P040L17 often in real-time on the comparison pages.
What if I can't find stock of CLG04P040L17?
You can fill out our help required form which you can use to request a quote for CLG04P040L17 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.