Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Power Max | 60W |
---|---|
Output Voltage Max | 12V |
Output Current | 5A |
LED Driver Mode | Constant Current |
Input Voltage Min | 90V |
Input Voltage Max | 295V |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Depth | 38.8mm |
Dimming Control Type | PWM |
Efficiency | 85% |
Height | 38.8mm |
Length | 195.6mm |
No. of Channels | 1Channels |
No. of Outputs | 1Outputs |
Operating Temperature Max | 70°C |
Operating Temperature Min | -30°C |
Operating Temperature Range | -30°C to +70°C |
Output Power | 60W |
Output Voltage | 12V |
Power Supply Mounting | Chassis |
Power Supply Output Type | Adjustable Fixed |
Termination Style | Flying Leads |
Width | 61.5mm |
LED DRIVER, AC-DC, CC, 5A, 12V | element14 |
Where can I find additional details, specifications and documents for a CLG-60-12?
Additional datasheets, footprints and schematics for CLG-60-12 are listed on our Part Details page. You can also find images and similar parts to CLG-60-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLG-60-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLG-60-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLG-60-12 fall under?
The CLG-60-12 is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to CLG-60-12 when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLG-60-12 you can contact the distributor directly for product support, shipping queries etc.
Is the CLG-60-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLG-60-12 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CLG-60-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLG-60-12 often in real-time on the comparison pages.
What if I can't find stock of CLG-60-12?
You can fill out our help required form which you can use to request a quote for CLG-60-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.