Status: | Unknown |
---|---|
Series: | CLG-100 Series |
RoHS: | Unknown |
Output Power Max | 96W |
---|---|
Output Voltage Max | 24V |
Output Current | 4A |
LED Driver Mode | Constant Current |
Input Voltage Min | 90V |
Input Voltage Max | 295V |
Product Range | CLG-100 Series |
SVHC | No SVHC (12-Jan-2017) |
Depth | 38.8mm |
Dimming Control Type | PWM |
Efficiency | 88.5% |
Height | 38.8mm |
Length | 222.2mm |
No. of Channels | 1Channels |
No. of Outputs | 1Outputs |
Operating Temperature Max | 70°C |
Operating Temperature Min | -30°C |
Operating Temperature Range | -30°C to +70°C |
Output Power | 96W |
Output Voltage | 24V |
Power Supply Mounting | Chassis |
Power Supply Output Type | Adjustable Fixed |
Termination Style | Flying Leads |
Width | 68mm |
LED Driver,24V,4A IP67 Power Supply,96W | RS |
LED DRIVER, AC-DC, CC, 4A, 24V | element14 |
Led Driver, Ac-Dc, Cc, 24V, 96W | Newark Electronics |
Where can I find additional details, specifications and documents for a CLG-100-24?
Additional datasheets, footprints and schematics for CLG-100-24 are listed on our Part Details page. You can also find images and similar parts to CLG-100-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLG-100-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLG-100-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLG-100-24 fall under?
The CLG-100-24 is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to CLG-100-24 when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLG-100-24 you can contact the distributor directly for product support, shipping queries etc.
Is the CLG-100-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLG-100-24 have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for CLG-100-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLG-100-24 often in real-time on the comparison pages.
What if I can't find stock of CLG-100-24?
You can fill out our help required form which you can use to request a quote for CLG-100-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.