Status: | Unknown |
---|---|
Series: | CleO Series |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | FTDI CleO35 Module & Arduino Dev Boards |
Kit Contents | Reverse I/O Adapter Board |
Product Range | CleO Series |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | I/O Adapter Board |
Adapter | Transfer Multisort Elektronik |
CleO Reverse-I/O pins Adapter Shield | RS |
CLEO I/O ADAPTER BOARD, ARDUION | element14 |
Cleo I/O Adapter Board, Arduion | Newark Electronics |
Where can I find additional details, specifications and documents for a CLEO-RIO1?
Additional datasheets, footprints and schematics for CLEO-RIO1 are listed on our Part Details page. You can also find images and similar parts to CLEO-RIO1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLEO-RIO1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLEO-RIO1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLEO-RIO1 fall under?
The CLEO-RIO1 is listed under Embedded Computers Education & Maker Boards > Arduino > Embedded Daughter Boards & Modules - Arduino.
Can I view similar or alternative parts?
You can view similar parts to CLEO-RIO1 when available in the Embedded Daughter Boards & Modules - Arduino range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLEO-RIO1 you can contact the distributor directly for product support, shipping queries etc.
Is the CLEO-RIO1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLEO-RIO1 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for CLEO-RIO1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLEO-RIO1 often in real-time on the comparison pages.
What if I can't find stock of CLEO-RIO1?
You can fill out our help required form which you can use to request a quote for CLEO-RIO1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.