Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Systems | Board-to-Board |
---|---|
Pitch Spacing | 0.8mm |
No. of Rows | 2Rows |
No. of Contacts | 42Contacts |
Connector Mounting | Surface Mount |
Gender | Receptacle |
RoHS Compliant | Yes |
Connector, Receptacle, 42 Contacts, 2 Rows, Surface Mount, 0.8 Mm | Newark Electronics |
Headers & Wire Housings 0.80 mm Tiger Beam Cost-effective Single Beam Socket Strip | Sager |
BTB CONN, RCPT, 42POS, 2ROW, 0.8MM | Farnell |
Where can I find additional details, specifications and documents for a CLE-121-01-G-DV-A-K?
Additional datasheets, footprints and schematics for CLE-121-01-G-DV-A-K are listed on our Part Details page. You can also find images and similar parts to CLE-121-01-G-DV-A-K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLE-121-01-G-DV-A-K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLE-121-01-G-DV-A-K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLE-121-01-G-DV-A-K fall under?
The CLE-121-01-G-DV-A-K is listed under Connectors > PCB Receptacles.
Can I view similar or alternative parts?
You can view similar parts to CLE-121-01-G-DV-A-K when available in the PCB Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLE-121-01-G-DV-A-K you can contact the distributor directly for product support, shipping queries etc.
Is the CLE-121-01-G-DV-A-K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CLE-121-01-G-DV-A-K have stock available?
Authorised distributors including Newark Electronics, Sager and Farnell have stock available or on a lead time for CLE-121-01-G-DV-A-K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLE-121-01-G-DV-A-K often in real-time on the comparison pages.
What if I can't find stock of CLE-121-01-G-DV-A-K?
You can fill out our help required form which you can use to request a quote for CLE-121-01-G-DV-A-K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.