No. of Outputs | 1 Output, 1Outputs |
---|---|
Power Rating (Covection Cooling) | - |
Power Rating (Forced Cooling) | 175W @ 10CFM |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Output Voltage - Output 1 | 48V |
Output Current - Output 1 | 3.5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Applications | General Purpose |
Approval Bodies | CB CSA EN TUV UL |
Approvals / Standards | CSA 22.2 No. 60601 EN 60601 |
Efficiency | 87% |
External Depth | 76.2mm |
External Length / Height | 31.8mm |
External Width | 127mm |
Height | 31.8mm |
Input Frequency | 63Hz |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
Input Voltage DC Max | 370VDC |
Input Voltage DC Min | 120VDC |
Length | 76.2mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Output Current Max | 3.5A |
Output Power Max | 175W |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Power Rating (Forced Cooling) | 175W @ 10CFM |
Input Voltage VAC | 85V AC to 264V AC |
RoHS Compliant | Yes |
Power Supply, Ac-Dc, Medical, 48V, 3.5A | Newark Electronics |
Power Supply AC-DC Open Frame: 175W 48V@3.5A 85-264V In | XP Power CLC175US48 | RS Americas |
Where can I find additional details, specifications and documents for a CLC175US48?
Additional datasheets, footprints and schematics for CLC175US48 are listed on our Part Details page. You can also find images and similar parts to CLC175US48 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLC175US48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLC175US48 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLC175US48 fall under?
The CLC175US48 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to CLC175US48 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLC175US48 you can contact the distributor directly for product support, shipping queries etc.
Is the CLC175US48 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLC175US48 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for CLC175US48.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLC175US48 often in real-time on the comparison pages.
What if I can't find stock of CLC175US48?
You can fill out our help required form which you can use to request a quote for CLC175US48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.