Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.21
|
No stock
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 2.1GHz |
Slew Rate | 410V/µs |
Supply Voltage Range | 4V to 12V |
Amplifier Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
Amplifer Supply Voltage | 4V to 12V |
Op Amp Type | Low Noise |
Where can I find additional details, specifications and documents for a CLC1001IST6MTR?
Additional datasheets, footprints and schematics for CLC1001IST6MTR are listed on our Part Details page. You can also find images and similar parts to CLC1001IST6MTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLC1001IST6MTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLC1001IST6MTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLC1001IST6MTR fall under?
The CLC1001IST6MTR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to CLC1001IST6MTR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLC1001IST6MTR you can contact the distributor directly for product support, shipping queries etc.
Is the CLC1001IST6MTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLC1001IST6MTR have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CLC1001IST6MTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLC1001IST6MTR often in real-time on the comparison pages.
What if I can't find stock of CLC1001IST6MTR?
You can fill out our help required form which you can use to request a quote for CLC1001IST6MTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.