No distributors results available
View Full Pricing & Stock ComparisonIC Function | Serial Digital Cable Driver with Adjustable Outputs |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
IC Package Type | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 001 |
Data Rate | 622Mbps |
Interface Case Style | SOIC |
No. of Drivers | 1Drivers |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 27mA |
Supply Current | 85mA |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a CLC001AJE.?
Additional datasheets, footprints and schematics for CLC001AJE. are listed on our Part Details page. You can also find images and similar parts to CLC001AJE. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLC001AJE. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLC001AJE. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLC001AJE. fall under?
The CLC001AJE. is listed under Semiconductors - ICs > Drivers & Interfaces > CAN Bus Devices.
Can I view similar or alternative parts?
You can view similar parts to CLC001AJE. when available in the CAN Bus Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLC001AJE. you can contact the distributor directly for product support, shipping queries etc.
Is the CLC001AJE. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLC001AJE. have stock available?
There is no stock from authorised distributors for CLC001AJE..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLC001AJE. often in real-time on the comparison pages.
What if I can't find stock of CLC001AJE.?
You can fill out our help required form which you can use to request a quote for CLC001AJE. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.