CL9995-005 Part Information

Details for CL9995-005 by TE Connectivity

Power Systems>Power Cable Accessories>Separable Connectors>Dead Break Connections

Part Downloads

Part Specifications

Conductor Material Aluminum
Number of Cores 1
Conductor Diameter 16.7 – 19.2mm
Insulation Diameter 21.3 – 34.6mm
Cross-Section Range 240mm²
Voltage Class ≤ 24kV
Design Specification HD629.1-S2
UL Rating No
Halogen Free Yes
Emission Free Yes
Marine-Offshore-Shipbuilding Certified Yes
Application Type T-Connector
Non-Toxic & Non-Corrosive Emission Yes
Free of Lead, Cadmium, Heavy Metals Yes
Installation Instruction German
Product Availability AMERICAS, ASIA, ANZPAC, EMEA
Bushing Type 1250A, 630A
Product Family RSTI
Cable Shield Style Copper Wire
Technology Separable Connector
Connector Type Crimp
Insulation Polymeric
Screened Yes
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Aliases: RSTI-5828
Product Code: C805
Global Product Line: 758
GPL Description: ENERGY

Frequently Asked Questions

Where can I find additional details, specifications and documents for a CL9995-005?

Additional datasheets, footprints and schematics for CL9995-005 are listed in our Part Details tab. You can also find the CL9995-005 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CL9995-005 in the Pricing & Inventory tab next to part details. You can view CL9995-005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CL9995-005 fall under?

The CL9995-005 is listed under Power Systems > Power Cable Accessories > Separable Connectors > Dead Break Connections.

Can I view similar or alternative parts?

You can view similar parts to CL9995-005 when available in the Dead Break Connections range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CL9995-005 you can contact the distributor directly for product support, shipping queries etc.

Is the CL9995-005 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for CL9995-005 have stock available?

There is no stock from authorised distributors for CL9995-005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CL9995-005 often in real-time on the comparison pages.

What if I can't find stock of CL9995-005?

You can fill out our help required form which you can use to request a quote for CL9995-005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for CL9995-005

Loading...
Loading Results for CL9995-005
We use cookies to improve your experience. See our privacy policy.
Okay