Status: | Active |
---|---|
Series: | CL88020 |
RoHS: | Compliant |
120 VAC ± 15% input voltage |
Targeted for 8.5W Output Power |
Provides Gradual Reduction in Light Output with Increasing Temperature |
Provides Fairly Constant Output Power over Variations in AC Line Voltage |
Typical Line Regulation of –12% to +0% |
Allows Optimization of THD |
Provides Continuous Power to the LED |
Eliminates Strobing |
Uses an External Ceramic Storage Capacitor |
TRIAC Dimmer Compatible |
Larger Creepage Distances between HighVoltage and Low Voltage Pins |
Input Voltage Min (V) | 90 |
---|---|
Input Voltage Max (V) | 135 |
V OUT Min (VDC) | 70 |
V OUT Max (VDC) | 190 |
Output Current (peak mA) | 115 |
Dimming | External |
Parallelable | Yes |
Package | SOIC-8 EP |
Features | 4-Tap |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Soic Sequential Linear Led Driver, 4 Taps Rohs Compliant: Yes |Microchip CL88020T-E/SE | Newark Electronics |
LED Driver 4-Ch 10 LEDs Triac 190V 8-Pin HSOIC T/R | Avnet America |
CL88020 Series 135 V Sequential Linear LED Driver with Four Taps - SOIC-8EP | Future Electronics |
LED DRIVER, QUAD, LINEAR, HSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a CL88020T-E/SE?
Additional datasheets, footprints and schematics for CL88020T-E/SE are listed on our Part Details page. You can also find images and similar parts to CL88020T-E/SE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL88020T-E/SE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL88020T-E/SE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL88020T-E/SE fall under?
The CL88020T-E/SE is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to CL88020T-E/SE when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL88020T-E/SE you can contact the distributor directly for product support, shipping queries etc.
Is the CL88020T-E/SE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for CL88020T-E/SE have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, element14 and Farnell have stock available or on a lead time for CL88020T-E/SE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL88020T-E/SE often in real-time on the comparison pages.
What if I can't find stock of CL88020T-E/SE?
You can fill out our help required form which you can use to request a quote for CL88020T-E/SE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.