Status: | Active |
---|---|
Series: | CL8801 |
RoHS: | Compliant |
Minimal component count (base config: CL8801 + 4 resistors + diode bridge) |
No magnetics, no capacitors |
Up to 7.5W output (13W w/ heat sink) |
>110Lm/W using efficient LEDs |
85% electrical efficiency |
>0.95 power factor |
<30% THD line current |
Low conducted EMI w/o filters |
85% LED luminous utilization |
Phase dimmer compatible with an RC network |
Input Voltage Min (V) | 90 |
---|---|
Input Voltage Max (V) | 275 |
V OUT Min (VDC) | 70 |
V OUT Max (VDC) | 350 |
Output Current (peak mA) | 200 |
Dimming | External |
Parallelable | Yes |
Package | QFN-33 |
Features | 4-Stage |
Pins | Packaging | 33 | VQFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0969 |
Shipping Weight (kg) | 0.2355 |
Lead Count | 33 |
Package Type | VQFN |
Package Width or Size | 6x6x1.0mm |
Soldering Composition | Matte Tin |
SEQUENTIAL LINEAR LED DRIVER | Microchip Technology |
Sequential Linear Led Driver 33 Vqfn 6X6X1.0Mm T/R Rohs Compliant: Yes |Microchip CL8801K63-G-M935 | Newark Electronics |
LED DRVR Boost 4-CH Phase 350V 0.2A 33-Pin QFN T/R | Avnet America |
SEQUENTIAL LINEAR LED DRIVER33 VQFN 6x6x1.0mm T/R | Microchip Technology Inc. CL8801K63-G-M935 | RS Americas |
Where can I find additional details, specifications and documents for a CL8801K63-G-M935?
Additional datasheets, footprints and schematics for CL8801K63-G-M935 are listed on our Part Details page. You can also find images and similar parts to CL8801K63-G-M935 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL8801K63-G-M935 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL8801K63-G-M935 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL8801K63-G-M935 fall under?
The CL8801K63-G-M935 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to CL8801K63-G-M935 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL8801K63-G-M935 you can contact the distributor directly for product support, shipping queries etc.
Is the CL8801K63-G-M935 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for CL8801K63-G-M935 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and Avnet Silica have stock available or on a lead time for CL8801K63-G-M935.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL8801K63-G-M935 often in real-time on the comparison pages.
What if I can't find stock of CL8801K63-G-M935?
You can fill out our help required form which you can use to request a quote for CL8801K63-G-M935 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.