Status: | Active |
---|---|
Series: | CL6 |
RoHS: | Compliant |
Prices starting from US$1.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.78
|
130
in stock
|
Buy Now | |
Microchip Technology
from US$1.29
|
8,200
in stock
|
Buy Now | |
Newark Electronics
from US$1.40
|
3
in stock
|
Buy Now | |
element14
from US$1.56
|
3
in stock
|
Buy Now | |
Farnell
from US$1.35
|
3
in stock
|
Buy Now | |
Avnet America
from US$1.78
|
-
|
Buy Now | |
RS Americas
from US$2.12
|
-
|
Buy Now |
100mA ±5% constant current drive |
Built-in reverse polarity protection |
Dimmable via PWM supply |
Overtemperature protection |
Tab ground allows direct heatsinking to chassis |
90V max rating for transient immunity |
+Vin min (V) | 6.5 |
---|---|
+Vin max (V) | 90 |
Vout min (V) | 4.0 |
Vout max (V) | 90 |
Output Current (mA) | 100 |
Dimming | No |
Parallelable | Yes |
Package | TO-252, TO-220 |
Features | OTP, reverse polarity protection |
Pins | Packaging | 3 | TO-220 |
Temp Range | -40C to +120C |
Packing Media | Conductive Tube (50) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.8902 |
Shipping Weight (kg) | 2.8 |
Lead Count | 3 |
Package Type | TO-220 |
Soldering Composition | Matte Tin |
LINEAR FIXED 100mA CONSTANT CURRENT LED DRIVER | Microchip Technology |
LINEAR FIXED 100mA CONSTANT CURRENT LED | RS |
Led Driver, -40 To 119Deg C Rohs Compliant: Yes |Microchip CL6N5-G | Newark Electronics |
LED DRIVER, -40 TO 119DEG C | element14 |
LED DRVR 1-CH PWM 90V 0.12A 3-Pin TO-220 Tube | Avnet America |
LINEAR FIXED 100mA CONSTANT CURRENT LED DRIVER3 TO-220 TUBE | Microchip Technology Inc. CL6N5-G | RS Americas |
Where can I find additional details, specifications and documents for a CL6N5-G?
Additional datasheets, footprints and schematics for CL6N5-G are listed on our Part Details page. You can also find images and similar parts to CL6N5-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL6N5-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL6N5-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL6N5-G you can contact the distributor directly for product support, shipping queries etc.
Is the CL6N5-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for CL6N5-G have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CL6N5-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL6N5-G often in real-time on the comparison pages.
What if I can't find stock of CL6N5-G?
You can fill out our help required form which you can use to request a quote for CL6N5-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.