Status: | Unknown |
---|---|
Series: | SPT3 Series |
RoHS: | Compliant |
Product Range | SPT3 Series |
---|---|
Current Rating | 15A |
Voltage Rating | 48V |
Contact Plating | Nickel Plated Contacts |
Connector Mounting | Panel Mount |
Connector Colour | Yellow |
Contact Material | Brass |
SVHC | No SVHC |
RoHS Compliant | Yes |
Socket | Transfer Multisort Elektronik |
Binding Post, 15A, Panel, Yel | Newark Electronics |
Where can I find additional details, specifications and documents for a CL681565?
Additional datasheets, footprints and schematics for CL681565 are listed on our Part Details page. You can also find images and similar parts to CL681565 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL681565 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL681565 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL681565 fall under?
The CL681565 is listed under Test & Measurement > Test Connectors & IC Test Clips > Binding Posts.
Can I view similar or alternative parts?
You can view similar parts to CL681565 when available in the Binding Posts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL681565 you can contact the distributor directly for product support, shipping queries etc.
Is the CL681565 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL681565 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for CL681565.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL681565 often in real-time on the comparison pages.
What if I can't find stock of CL681565?
You can fill out our help required form which you can use to request a quote for CL681565 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.