Status: | Unknown |
---|---|
Series: | Test & Measurment |
RoHS: | Unknown |
DMM Functions | AC/DC Current AC/DC Voltage Capacitance Continuity Diode Frequency Resistance Temperature |
---|---|
Current Measure AC Max | 600A |
Voltage Measure AC Max | 1kV |
Voltage Measure DC Max | 1kV |
Resistance Measure Max | 60Mohm |
DMM Response Type | True RMS |
Range Selection | Auto |
No. of Digits | 3.75 |
Jaw Opening Max | 50.4mm |
Product Range | Test & Measurment |
SVHC | No SVHC (15-Jan-2018) |
Clamp Meter, True Rms, 600A, 1Kv, 50.4Mm | Newark Electronics |
CLAMP METER, TRUE RMS, 600A, 1KV, 50.4MM | Farnell |
Where can I find additional details, specifications and documents for a CL450?
Additional datasheets, footprints and schematics for CL450 are listed on our Part Details page. You can also find images and similar parts to CL450 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL450 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL450 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL450 fall under?
The CL450 is listed under Klein Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to CL450 when available in the Klein Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL450 you can contact the distributor directly for product support, shipping queries etc.
Is the CL450 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL450 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CL450.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL450 often in real-time on the comparison pages.
What if I can't find stock of CL450?
You can fill out our help required form which you can use to request a quote for CL450 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.